Hubbell Electrical Products Vaporproof HID Fixture Mounting Hood VMC2B

Description
CONE TOP TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet
Description
CONE TOP TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Mounting Hood - VMC2B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Mounting Hood
VMC2B
Vaporproof HID Fixture Mounting Hood VMC2B
CONE TOP TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
  • CONE TOP TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
  • 3/4 INCH HUB SIZE
  • UL 844/1572, CSA C22.2 APPROVAL
  • CERTILITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VMC2B
Product Name Vaporproof HID Fixture Mounting Hood
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details