Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly VM5P350

Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD, PULSE START BALLAST TYPE MOGUL BASE E39 METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
Datasheet
Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD, PULSE START BALLAST TYPE MOGUL BASE E39 METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - VM5P350 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
VM5P350
Vaporproof HID Fixture Ballast Assembly VM5P350
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD, PULSE START BALLAST TYPE MOGUL BASE E39 METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
  • BALLAST TANK TYPE
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH
  • QUAD, PULSE START BALLAST TYPE
  • MOGUL BASE E39 METAL HALIDE LAMP TYPE
  • 350 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • OPTIC THREAD SIZE 7-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM5P350
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details