Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly VM4S150

Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD BALLAST TYPE MOGUL BASE E39 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
Datasheet
Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD BALLAST TYPE MOGUL BASE E39 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - VM4S150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
VM4S150
Vaporproof HID Fixture Ballast Assembly VM4S150
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH QUAD BALLAST TYPE MOGUL BASE E39 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 7-3/4 INCH
  • BALLAST TANK TYPE
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH
  • QUAD BALLAST TYPE
  • MOGUL BASE E39 HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • OPTIC THREAD SIZE 7-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM4S150
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details