Hubbell Electrical Products Lighting Fixture VM4LB13030B2R5G

Description
13.67 INCH DIA X 14.26 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION WALL BRACKET MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 130 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
Datasheet
Description
13.67 INCH DIA X 14.26 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION WALL BRACKET MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 130 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VM4LB13030B2R5G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
VM4LB13030B2R5G
Lighting Fixture VM4LB13030B2R5G
13.67 INCH DIA X 14.26 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION WALL BRACKET MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 130 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
  • 13.67 INCH DIA X 14.26 INCH H SIZE
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
  • UL 844/8750, CSA C22.2 APPROVAL
  • PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION
  • WALL BRACKET MOUNTING
  • LED LIGHT FIXTURE
  • LED LAMP TYPE
  • 130 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
  • 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
  • POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • HUB SIZE 3/4 INCH
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 5000 K
  • AMBIENT TEMPERATURE -40 TO 55 DEG C
  • REFRACTOR TYPE GLASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM4LB13030B2R5G
Product Name Lighting Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details