Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly VM3S150

Description
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 5-1/2 INCH VM MODEL
Datasheet
Description
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 5-1/2 INCH VM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - VM3S150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
VM3S150
Vaporproof HID Fixture Ballast Assembly VM3S150
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 5-1/2 INCH VM MODEL
  • BALLAST TANK TYPE
  • UL, CSA APPROVAL
  • QUAD TAP BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277 VAC BALLAST/LINE VOLTAGE
  • CERTILITE[R] BRAND
  • OPTIC THREAD SIZE 5-1/2 INCH
  • VM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM3S150
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details