Hubbell Electrical Products Vaporproof HID Fixture with Globe and Guard VM3P150B2GLG

Description
3/4 INCH NPT HUB SIZE WALL MOUNTING QUAD, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
Datasheet
Description
3/4 INCH NPT HUB SIZE WALL MOUNTING QUAD, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VM3P150B2GLG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture with Globe and Guard
VM3P150B2GLG
Vaporproof HID Fixture with Globe and Guard VM3P150B2GLG
3/4 INCH NPT HUB SIZE WALL MOUNTING QUAD, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
  • 3/4 INCH NPT HUB SIZE
  • WALL MOUNTING
  • QUAD, PULSE START BALLAST TYPE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • OPTIC THREAD SIZE 5-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM3P150B2GLG
Product Name Vaporproof HID Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details