Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box VJC78

Description
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 200 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 2-1/2 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA INCLUDES ADAPTER THAT CAN BE USED TO ATTACH RECEPTACLE AT AN ANGLE TO A STANDARD SHEET METAL BOX V MODEL
Datasheet
Description
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 200 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 2-1/2 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA INCLUDES ADAPTER THAT CAN BE USED TO ATTACH RECEPTACLE AT AN ANGLE TO A STANDARD SHEET METAL BOX V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - VJC78 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
VJC78
Vaporproof Incandescent Fixture Back Box VJC78
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 200 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 2-1/2 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA INCLUDES ADAPTER THAT CAN BE USED TO ATTACH RECEPTACLE AT AN ANGLE TO A STANDARD SHEET METAL BOX V MODEL
  • SPLICE BOX TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • EPOXY/POLYESTER FINISH
  • VERSAMATE SERIES 200 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON
  • 2-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • HAZARDOUS/INDOOR/OUTDOOR APPLICATION
  • VERSAMATE[R] BRAND
  • APPROVAL UL, CSA
  • INCLUDES ADAPTER THAT CAN BE USED TO ATTACH RECEPTACLE AT AN ANGLE TO A STANDARD SHEET METAL BOX
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VJC78
Product Name Vaporproof Incandescent Fixture Back Box
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details