Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box VGH-2

Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 3/4 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H V MODEL
Datasheet
Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 3/4 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - VGH-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
VGH-2
Vaporproof Incandescent Fixture Back Box VGH-2
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 3/4 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H V MODEL
  • V SPLICE BOX TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VGH-2
Product Name Vaporproof Incandescent Fixture Back Box
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details