VFC-200 -- VAPORPROOF INCANDESCENT FIXTURE BODY
Hubbell Electrical Products
Vaporproof Incandescent Fixture Body
VFC-200
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
-
Hubbell Electrical Products
Datasheet
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
Datasheet
Suppliers
Vaporproof Incandescent Fixture Body
VFC-200
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
- FIXTURE BODY TYPE
- UL, CSA APPROVAL
- PENDANT MOUNTING
- 300 W LAMP WATTAGE
- ALUMINUM HOUSING MATERIAL
- VFC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VFC-200 |
|
Product Name
|
Vaporproof Incandescent Fixture Body |
|
Fixture Type
|
Pendants
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED
Lighting Fixture Dimensions
400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details