Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe and Guard VFBGG-1-200

Description
FIXTURE WITH SPLICE BOX AND ELBOW TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL WALL MOUNT MOUNTING 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL APPLICATION WET AND DIRT LADEN LOCATION, INDUSTRIAL, BASE-UP MOUNTING
Datasheet
Description
FIXTURE WITH SPLICE BOX AND ELBOW TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL WALL MOUNT MOUNTING 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL APPLICATION WET AND DIRT LADEN LOCATION, INDUSTRIAL, BASE-UP MOUNTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VFBGG-1-200 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe and Guard
VFBGG-1-200
Vaporproof Incandescent Fixture with Globe and Guard VFBGG-1-200
FIXTURE WITH SPLICE BOX AND ELBOW TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL WALL MOUNT MOUNTING 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL APPLICATION WET AND DIRT LADEN LOCATION, INDUSTRIAL, BASE-UP MOUNTING
  • FIXTURE WITH SPLICE BOX AND ELBOW TYPE
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • WALL MOUNT MOUNTING
  • 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • WEATHERPROOF
  • EPOXY/POLYESTER HOUSING FINISH
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • APPLICATION WET AND DIRT LADEN LOCATION, INDUSTRIAL, BASE-UP MOUNTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VFBGG-1-200
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details