Hubbell Lighting, Inc. Vaporproof HID Fixture with Globe and Guard VBGL-1

Description
1/2 INCH HUB SIZE UL 1598, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING/PENDANT MOUNTING IP66 ENCLOSURE LED LAMP TYPE 12 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER PAINTED HOUSING FINISH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS LENS GLOBE MATERIAL OVERALL DIMENSION 5.2 INCH W X 10.37 INCH H CURRENT RATING 250 MILLIAMPERE COLOR TEMPERATURE 4100 K INITIAL INTENSITY 757 LUMEN COLOR RENDERING INDEX 80 TEMPERATURE RATING -30 TO 40 DEG C
Datasheet
Description
1/2 INCH HUB SIZE UL 1598, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING/PENDANT MOUNTING IP66 ENCLOSURE LED LAMP TYPE 12 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER PAINTED HOUSING FINISH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS LENS GLOBE MATERIAL OVERALL DIMENSION 5.2 INCH W X 10.37 INCH H CURRENT RATING 250 MILLIAMPERE COLOR TEMPERATURE 4100 K INITIAL INTENSITY 757 LUMEN COLOR RENDERING INDEX 80 TEMPERATURE RATING -30 TO 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VBGL-1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof HID Fixture with Globe and Guard
VBGL-1
Vaporproof HID Fixture with Globe and Guard VBGL-1
1/2 INCH HUB SIZE UL 1598, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING/PENDANT MOUNTING IP66 ENCLOSURE LED LAMP TYPE 12 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER PAINTED HOUSING FINISH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS LENS GLOBE MATERIAL OVERALL DIMENSION 5.2 INCH W X 10.37 INCH H CURRENT RATING 250 MILLIAMPERE COLOR TEMPERATURE 4100 K INITIAL INTENSITY 757 LUMEN COLOR RENDERING INDEX 80 TEMPERATURE RATING -30 TO 40 DEG C
  • 1/2 INCH HUB SIZE
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • CEILING/PENDANT MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
  • GRAY POWDER PAINTED HOUSING FINISH
  • 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
  • CAST ALUMINUM GUARD MATERIAL
  • FROSTED GLASS LENS GLOBE MATERIAL
  • OVERALL DIMENSION 5.2 INCH W X 10.37 INCH H
  • CURRENT RATING 250 MILLIAMPERE
  • COLOR TEMPERATURE 4100 K
  • INITIAL INTENSITY 757 LUMEN
  • COLOR RENDERING INDEX 80
  • TEMPERATURE RATING -30 TO 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VBGL-1
Product Name Vaporproof HID Fixture with Globe and Guard
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details