VBGG-300 -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE AND GUARD
Hubbell Lighting, Inc.Vaporproof Incandescent Fixture with Globe and GuardVBGG-300
Description
FIXTURE WITH BOX TYPE
(4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
5 HUB(S)
UL (CANADA AND US) APPROVAL
BOX/PENDANT MOUNTING
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
PLATINUM SILVER HOUSING FINISH
CAST ALUMINUM GUARD MATERIAL
GLASS GLOBE MATERIAL
CLEAR GLOBE COLOR
VBGG MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
FIXTURE WITH BOX TYPE
(4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
5 HUB(S)
UL (CANADA AND US) APPROVAL
BOX/PENDANT MOUNTING
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
PLATINUM SILVER HOUSING FINISH
CAST ALUMINUM GUARD MATERIAL
GLASS GLOBE MATERIAL
CLEAR GLOBE COLOR
VBGG MODEL
Vaporproof Incandescent Fixture with Globe and Guard
VBGG-300
Vaporproof Incandescent Fixture with Globe and Guard
VBGG-300
FIXTURE WITH BOX TYPE
(4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
5 HUB(S)
UL (CANADA AND US) APPROVAL
BOX/PENDANT MOUNTING
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
PLATINUM SILVER HOUSING FINISH
CAST ALUMINUM GUARD MATERIAL
GLASS GLOBE MATERIAL
CLEAR GLOBE COLOR
VBGG MODEL
FIXTURE WITH BOX TYPE
(4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
5 HUB(S)
UL (CANADA AND US) APPROVAL
BOX/PENDANT MOUNTING
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
PLATINUM SILVER HOUSING FINISH
CAST ALUMINUM GUARD MATERIAL
GLASS GLOBE MATERIAL
CLEAR GLOBE COLOR
VBGG MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Lighting, Inc.
Product Category
Lighting Fixtures
Product Number
VBGG-300
Product Name
Vaporproof Incandescent Fixture with Globe and Guard