Hubbell Incorporated Substation Cable Terminal VA28

Description
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VA28 - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VA28
Substation Cable Terminal VA28
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
  • COPPER ALLOY MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • DURIUM[TM], VARILUG[TM] BRAND
  • ROHS COMPATIBLE
  • VA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VA28
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details