Hubbell Incorporated Combination Switch/Receptacle USB8300LA

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT MATERIAL BRASS STRAP MATERIAL ZINC PLATED STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT MATERIAL BRASS STRAP MATERIAL ZINC PLATED STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB8300LA - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB8300LA
Combination Switch/Receptacle USB8300LA
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT MATERIAL BRASS STRAP MATERIAL ZINC PLATED STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • HOSPITAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • CHARGER RATING 5 VDC 3 AMPERE
  • CONTACT MATERIAL BRASS
  • STRAP MATERIAL ZINC PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB8300LA
Product Name Combination Switch/Receptacle
Application Hospital
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details