Hubbell Wiring Device-Kellems Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices USB4

Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices - 49X0286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
49X0286
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices 49X0286
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49X0286
Product Name Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details