Hubbell Incorporated Combination Switch/Receptacle USB20X2R

Description
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL RED COLOR UL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet
Description
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL RED COLOR UL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB20X2R - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB20X2R
Combination Switch/Receptacle USB20X2R
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL RED COLOR UL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • DECORATOR DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • RED COLOR
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • USB PORT TYPE 2.0
  • USB OUTPUT 3.8 AMPERE AT 5 VDC
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB20X2R
Product Name Combination Switch/Receptacle
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details