Hubbell Incorporated Combination Switch/Receptacle USB20X2LA

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB20X2LA - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB20X2LA
Combination Switch/Receptacle USB20X2LA
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • CHARGER RATING 5 VDC 3 AMPERE
  • CONTACT/STRAP MATERIAL STEEL
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB20X2LA
Product Name Combination Switch/Receptacle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details