Hubbell Incorporated Combination Switch/Receptacle USB20C5R

Description
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL RED COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE C INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE
Description
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL RED COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE C INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Combination Switch/Receptacle
USB20C5R
Combination Switch/Receptacle USB20C5R
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL RED COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE C INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE
  • DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • RED COLOR
  • UL 498/1310, UL (CANADA AND US), CSA APPROVAL
  • COMMERCIAL GRADE APPLICATION
  • NO WALL PLATE INCLUDED
  • 125 V 20 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H
  • USB PORT TYPE C
  • INDICATOR TYPE GREEN LED
  • MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT)
  • CHARGER RATING 5 V, 5 AMPERE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB20C5R
Product Name Combination Switch/Receptacle
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details