Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 20A/125V, Almnd; Product Range Hubbell Wiring Devices USB20AC5LAWR

Description
USB CHARGER RCPT, 2PORT, 20A/125V, ALMND; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 20A/125V, ALMND; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 20A/125V, Almnd; Product Range Hubbell Wiring Devices - 58AC0208 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 20A/125V, Almnd; Product Range Hubbell Wiring Devices
58AC0208
Usb Charger Rcpt, 2Port, 20A/125V, Almnd; Product Range Hubbell Wiring Devices 58AC0208
USB CHARGER RCPT, 2PORT, 20A/125V, ALMND; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 20A/125V, ALMND; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0208
Product Name Usb Charger Rcpt, 2Port, 20A/125V, Almnd; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers