Hubbell Incorporated Combination Switch/Receptacle USB15X2LA

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB15X2LA - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB15X2LA
Combination Switch/Receptacle USB15X2LA
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • HOSPITAL APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • CHARGER RATING 5 VDC 3 AMPERE
  • CONTACT/STRAP MATERIAL STEEL
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB15X2LA
Product Name Combination Switch/Receptacle
Application Hospital
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - RGB Panel Controller - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Panel Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
DMX Driver RGB LED - 12VDC 2A 72W - LC-OL-DMX-D - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 72 watts
View Details