USB CHARGER RCPT, 2PORT, 15A/125V, WHT; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 58AC0195 |
| Product Name | Usb Charger Rcpt, 2Port, 15A/125V, Wht; Product Range Hubbell Wiring Devices |
| Connector Type | USB |