Hubbell Incorporated Combination Switch/Receptacle USB15A5GY

Description
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL GRAY COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE A INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE
Datasheet
Description
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL GRAY COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE A INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB15A5GY - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB15A5GY
Combination Switch/Receptacle USB15A5GY
DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL GRAY COLOR UL 498/1310, UL (CANADA AND US), CSA APPROVAL COMMERCIAL GRADE APPLICATION NO WALL PLATE INCLUDED 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H USB PORT TYPE A INDICATOR TYPE GREEN LED MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT) CHARGER RATING 5 V, 5 AMPERE
  • DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • GRAY COLOR
  • UL 498/1310, UL (CANADA AND US), CSA APPROVAL
  • COMMERCIAL GRADE APPLICATION
  • NO WALL PLATE INCLUDED
  • 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H
  • USB PORT TYPE A
  • INDICATOR TYPE GREEN LED
  • MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT)
  • CHARGER RATING 5 V, 5 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB15A5GY
Product Name Combination Switch/Receptacle
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details