SCHURTER Inc IEC Appliance Inlet C14 with Line Switch 1- or 2-pole KP (Switch)

Description
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to side panels PCB mount with snap-in or screw-on feet (self tapping screws Ø 3 x 8 mm) All single elements are already wired Line switch non-illuminated Insulation cover on the rear-side Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Solder terminals Quick-connect terminals Line switch, illuminated (only 2-pole version) Line switch with other rocker marking For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to side panels PCB mount with snap-in or screw-on feet (self tapping screws Ø 3 x 8 mm) All single elements are already wired Line switch non-illuminated Insulation cover on the rear-side Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Solder terminals Quick-connect terminals Line switch, illuminated (only 2-pole version) Line switch with other rocker marking For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Line Switch 1- or 2-pole - KP (Switch) - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Line Switch 1- or 2-pole
KP (Switch)
IEC Appliance Inlet C14 with Line Switch 1- or 2-pole KP (Switch)
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to side panels PCB mount with snap-in or screw-on feet (self tapping screws Ø 3 x 8 mm) All single elements are already wired Line switch non-illuminated Insulation cover on the rear-side Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Solder terminals Quick-connect terminals Line switch, illuminated (only 2-pole version) Line switch with other rocker marking For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Sandwich/rear-side
  • 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole
  • For PCB mounting

Characteristics

  • Panel mount from rear or "sandwich" between top and bottom/side to side panels
    PCB mount with snap-in or screw-on feet (self tapping screws Ø 3 x 8 mm)
  • All single elements are already wired
  • Line switch non-illuminated
  • Insulation cover on the rear-side
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Solder terminals
  • Quick-connect terminals
  • Line switch, illuminated (only 2-pole version)
  • Line switch with other rocker marking
  • For protection class II

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number KP (Switch)
Product Name IEC Appliance Inlet C14 with Line Switch 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; PCB; Screw-on mount
Termination Types PCB; Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3708-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
AC Power Entry Modules - 4301.1224.12 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4683-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 4303.2024.04 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details