Hubbell Lighting, Inc. Fluorescent Undercabinet Fixture UC48-132-EU

Description
BAKED WHITE ENAMEL COLOR 48 INCH 3-5/16 INCH 1-3/8 INCH 48 INCH LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32 W HOUSING MATERIAL HEAVY GAUGE STEEL UC MODEL
Datasheet
Description
BAKED WHITE ENAMEL COLOR 48 INCH 3-5/16 INCH 1-3/8 INCH 48 INCH LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32 W HOUSING MATERIAL HEAVY GAUGE STEEL UC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UC48-132-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Undercabinet Fixture
UC48-132-EU
Fluorescent Undercabinet Fixture UC48-132-EU
BAKED WHITE ENAMEL COLOR 48 INCH 3-5/16 INCH 1-3/8 INCH 48 INCH LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32 W HOUSING MATERIAL HEAVY GAUGE STEEL UC MODEL
  • BAKED WHITE ENAMEL COLOR
  • 48 INCH
  • 3-5/16 INCH
  • 1-3/8 INCH
  • 48 INCH LAMP LENGTH
  • 48 INCH NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 1 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC DIFFUSER LENS TYPE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 32 W
  • HOUSING MATERIAL HEAVY GAUGE STEEL
  • UC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number UC48-132-EU
Product Name Fluorescent Undercabinet Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details