Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TW44S

Description
OPEN WALL WASH WITH REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet
Description
OPEN WALL WASH WITH REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TW44S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TW44S
Incandescent/Fluorescent/HID Recessed Trim TW44S
OPEN WALL WASH WITH REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TW MODEL
  • OPEN WALL WASH WITH REFLECTOR TYPE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/IBX/RMNIC/IDBX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W FLUORESCENT LAMP TYPE
  • E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TW44S
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details