Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TSC8G

Description
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 30 65/75/85 W, PAR 30 75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet
Description
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 30 65/75/85 W, PAR 30 75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TSC8G - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TSC8G
Incandescent/Fluorescent/HID Recessed Trim TSC8G
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 30 65/75/85 W, PAR 30 75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
  • REFLECTOR TYPE
  • GOLD ALZAK[R] REFLECTOR FINISH
  • SCIBX8/SCRMN8/SCRMNIC8 SERIES DOWN LIGHT USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR 30 65/75/85 W, PAR 30 75 W INCANDESCENT LAMP TYPE
  • LITE BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TSC8G
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details