Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TSC8C

Description
OPEN SLOPED REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/120/250 W, BR40 75/120/250 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet
Description
OPEN SLOPED REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/120/250 W, BR40 75/120/250 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TSC8C - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TSC8C
Incandescent/Fluorescent/HID Recessed Trim TSC8C
OPEN SLOPED REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/120/250 W, BR40 75/120/250 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
  • OPEN SLOPED REFLECTOR TYPE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • SCIBX8/SCRMN8/SCRMNIC8 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 75/120/250 W, BR40 75/120/250 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TSC8C
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details