Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TSC8BF

Description
BAFFLE TYPE BLACK BAFFLE FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 40 75/120/250 W, PAR 38 75/120/250 W, R 40 250 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet
Description
BAFFLE TYPE BLACK BAFFLE FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 40 75/120/250 W, PAR 38 75/120/250 W, R 40 250 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TSC8BF - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TSC8BF
Incandescent/Fluorescent/HID Recessed Trim TSC8BF
BAFFLE TYPE BLACK BAFFLE FINISH SCIBX8/SCRMN8/SCRMNI C8 SERIES DOWN LIGHT USED ON INSULATED/NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR 40 75/120/250 W, PAR 38 75/120/250 W, R 40 250 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
  • BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • SCIBX8/SCRMN8/SCRMNIC8 SERIES DOWN LIGHT USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR 40 75/120/250 W, PAR 38 75/120/250 W, R 40 250 W INCANDESCENT LAMP TYPE
  • LITE BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TSC8BF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details