Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR5352-GRY

Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5352-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR5352-GRY
Duplex/Single Receptacle TR5352-GRY
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR5352-GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details