Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR5351-W

Description
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet
Description
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5351-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR5351-W
Duplex/Single Receptacle TR5351-W
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR5351-W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Construction
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details