Hubbell Wiring Device-Kellems Standard Wall Plate TPJ4-GRY

Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ4-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ4-GRY
Standard Wall Plate TPJ4-GRY
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ4-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 23802 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Brass
View Details