Hubbell Wiring Device-Kellems Standard Wall Plate TPJ264-I

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ264-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ264-I
Standard Wall Plate TPJ264-I
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ264-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
4-Gang 2 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 75SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details