Legrand Decorative Finish Screwless Wall Plates, Decorator Openings SW263BR

Description
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Brass Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings
Description
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Brass Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates, Decorator Openings - SW263BR - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates, Decorator Openings
SW263BR
Decorative Finish Screwless Wall Plates, Decorator Openings SW263BR
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Brass Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings

Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Brass

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SW263BR
Product Name Decorative Finish Screwless Wall Plates, Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3062U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 190093 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Galfan Steel, Polyamide
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details