Hubbell Wiring Device-Kellems Standard Wall Plate TPJ263

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ263 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ263
Standard Wall Plate TPJ263
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - VWP-3-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Light Switch Covers - 8159649 - RS Components, Ltd.
Specs
Opening / Devices One
View Details