Legrand Decorative Finish Screwless Wall Plates with Decorator Openings SW264BB

Description
Decorative Finish Screwless Wall Plate 4gang Decorator Metal Subplate Brushed Bronze Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.
Description
Decorative Finish Screwless Wall Plate 4gang Decorator Metal Subplate Brushed Bronze Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264BB - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates with Decorator Openings
SW264BB
Decorative Finish Screwless Wall Plates with Decorator Openings SW264BB
Decorative Finish Screwless Wall Plate 4gang Decorator Metal Subplate Brushed Bronze Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Decorative Finish Screwless Wall Plate 4gang Decorator Metal Subplate Brushed Bronze

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SW264BB
Product Name Decorative Finish Screwless Wall Plates with Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 41SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wall Plate, 1 Single Receptacle - SP78W - Legrand
Specs
Type  Duplex Outlet Cover; Single Receptacle
Opening / Devices One
Material Plastic
View Details