Hubbell Wiring Device-Kellems Standard Wall Plate TPJ18-GRY

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ18-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ18-GRY
Standard Wall Plate TPJ18-GRY
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ18-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3043 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - CON-1P-C5E-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details