Hubbell Incorporated Dry Type General Purpose Transformer TP530193S

Description
24.39 INCH W X 19.37 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
Datasheet
Description
24.39 INCH W X 19.37 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TP530193S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TP530193S
Dry Type General Purpose Transformer TP530193S
24.39 INCH W X 19.37 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
  • 24.39 INCH W X 19.37 INCH D X 25.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCLOSED IN VENTILATED CONSTRUCTION
  • 37.5 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 4
  • TP53 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TP530193S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω - TCM1.5-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1740074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details