Hubbell Wiring Device-Kellems Standard Wall Plate TP26-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP26-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP26-W
Standard Wall Plate TP26-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP26-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details