Hubbell Wiring Device-Kellems Standard Wall Plate TP226-GRY

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP226-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP226-GRY
Standard Wall Plate TP226-GRY
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP226-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3013 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Combination Wallplates - 80708-E - Leviton Manufacturing
Specs
Type Blank Wall Plate; Decora/GFCI
Opening / Devices One
Material Thermoplastic Nylon
View Details
Standard Wall Plate - SP6-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 6
Material Plastic
View Details