Hubbell Incorporated Ring Lug TP188RBG25

Description
FUNNEL ENTRY TYPE RED COLOR 20 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 20 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP188RBG25 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP188RBG25
Ring Lug TP188RBG25
FUNNEL ENTRY TYPE RED COLOR 20 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 20 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER BAG STANDARD PACKAGE
  • #8 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP188RBG25
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1787255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details