Hubbell Incorporated Fork Lug TP188FBG25

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #3 TO #4 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.31 INCH W MATERIAL ELECTRO TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #3 TO #4 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.31 INCH W MATERIAL ELECTRO TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP188FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP188FBG25
Fork Lug TP188FBG25
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #3 TO #4 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.31 INCH W MATERIAL ELECTRO TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #3 TO #4 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • DIMENSION 0.68 INCH L X 0.31 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP188FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details