Hubbell Incorporated Ring Lug TP166

Description
FUNNEL ENTRY, LIGHT DUTY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP MODEL
Datasheet
Description
FUNNEL ENTRY, LIGHT DUTY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP166 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP166
Ring Lug TP166
FUNNEL ENTRY, LIGHT DUTY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP MODEL
  • FUNNEL ENTRY, LIGHT DUTY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.74 INCH L X 0.25 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 13/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.145 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP166
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details