Hubbell Incorporated FORK LUG TP162F

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.15 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.15 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TP162F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TP162F
FORK LUG TP162F
SMOOTH ENTRY TYPE RED COLOR 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.15 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 16 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #1 TO #2 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.75 INCH L X 0.17 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.15 INCH
  • WIRE STRIP LENGTH 13/64 INCH
  • TP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP162F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers