Hubbell Incorporated Fork Lug TP146Z

Description
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet
Description
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP146Z - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP146Z
Fork Lug TP146Z
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
  • FLANGED, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.83 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 1/4 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP146Z
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details