Hubbell Incorporated Fork Lug TP1410FBG25

Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP1410FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP1410FBG25
Fork Lug TP1410FBG25
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • DIMENSION 0.95 INCH L X 0.41 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1410FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Horizontal Entry Quick Fit Terminal, T&R - 3599TR - Keystone Electronics Corp.
Specs
Material Brass
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details