Hubbell Incorporated Fork Lug TP108LF

Description
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.98 INCH L X 0.31 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1/M R15 RATCHET
Datasheet
Description
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.98 INCH L X 0.31 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1/M R15 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP108LF - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP108LF
Fork Lug TP108LF
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.98 INCH L X 0.31 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1/M R15 RATCHET
  • LOCKING TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.98 INCH L X 0.31 INCH W
  • WIRE STRIP LENGTH 19/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.26 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1/MR15 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP108LF
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details