Hubbell Incorporated Fork Lug TP106F

Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH TP-F MODEL
Datasheet
Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH TP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP106F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP106F
Fork Lug TP106F
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH TP-F MODEL
  • SMOOTH ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.95 INCH L X 0.28 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 19/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.26 INCH
  • TP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP106F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1787264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details