Hubbell Incorporated Ring Lug TP1038

Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.27 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet
Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.27 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP1038 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP1038
Ring Lug TP1038
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.27 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
  • FUNNEL ENTRY, TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 3/8 INCH STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.27 INCH LENGTH X 0.53 INCH WIDTH
  • MATERIAL ELECTROLYTIC COPPER
  • FINISH ELECTRO TIN PLATED
  • VOLTAGE RATING 600 VOLT
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1038
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details