Hubbell Incorporated Fork Lug TP1010FBG25

Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 1.07 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 1.07 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP1010FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP1010FBG25
Fork Lug TP1010FBG25
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 1.07 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • DIMENSION 1.07 INCH L X 0.41 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1010FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details