Hubbell Incorporated Fork Lug TP1010F

Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.07 INCH L X 0.41 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Datasheet
Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.07 INCH L X 0.41 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP1010F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP1010F
Fork Lug TP1010F
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.07 INCH L X 0.41 INCH W WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
  • SMOOTH ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.07 INCH L X 0.41 INCH W
  • WIRE STRIP LENGTH 19/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.26 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1010F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Offset Leg Terminal - 1248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details